EN
  • EN
  • DE

ADUM142D0BRWZ-RL

Part No ADUM142D0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM142
Other Names ,505-ADUM142D0BRWZ-RLCT,505-ADUM142D0BRWZ-RLDKR,-2735-ADUM142D0BRWZ-RLDKR,-2735-ADUM142D0BRWZ-RLCT,505-ADUM142D0BRWZ-RLTR,-2735-ADUM142D0BRWZ-RLTR,-2735-ADUM142D0BRWZ-RLTR,ADUM142D0BRWZ-RL
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244326-ADUM142D0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM142D0BRWZ-RL CAD Model

Description

ADUM142D0BRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM142D0BRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to provide reliable signal isolation in various applications where electromagnetic interference (EMI) and ground loops can cause data corruption and limit system performance.

This digital isolator is based on Analog Devices Inc.'s proprietary iCoupler® technology, which employs magnetic coupling to achieve isolation of digital signals. The technology ensures that the device maintains signal integrity while isolating the grounds between the upstream and downstream circuits. This is particularly critical in industrial, healthcare, and automotive applications where safety and data accuracy are paramount.

The ADUM142D0BRWZ-RL offers a quad-channel setup with two forward and two reverse channels, making it highly versatile for bidirectional communication. It supports data rates up to 10 Mbps, ensuring that high-speed signals can be transmitted without significant delay. The product comes in a 16-lead SOIC wide-body package, providing ample pin spacing for high voltage isolation requirements. It is also available in a tape and reel format (denoted by the "-RL" suffix), which is ideal for automated manufacturing processes.

With an isolation voltage rating of 2500 Vrms, this digital isolator provides robust protection for sensitive circuitry. It also features a wide temperature range of -40°C to +125°C, allowing it to operate reliably in harsh environments. The device's low power consumption makes it suitable for energy-sensitive applications, while its high noise immunity ensures stable performance in electrically noisy conditions.

The ADUM142D0BRWZ-RL is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental sustainability. Engineers and designers looking for a reliable solution for signal isolation in their systems will find this product to be an excellent choice, with its combination of performance, versatility, and quality.

Overall, the ADUM142D0BRWZ-RL is a testament to Analog Devices Inc.'s innovation in providing advanced isolation solutions that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess