EN
  • EN
  • DE

LF13331MX

Part No LF13331MX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 78717-LF13331MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF13331MX CAD Model

Description

The LF13331MX is a high-performance, quad single-pole single-throw (SPST) analog switch from Texas Instruments, a renowned global semiconductor company.

  • Switch Type: Monolithic device that features four independent SPST switches.
  • Switch Control: Each switch has its own control input.
  • Switch Direction: These switches are bidirectional.
  • Power Consumption: Low power consumption.
  • Voltage Range: Wide voltage range, from 4.5V to 20V.
  • Switching Speed: High switching speed.
  • Signal Bandwidth: High signal passing bandwidth.
  • ON Resistance: Low ON resistance.
  • Charge Injection: Low charge injection.
  • Package: Available in a small-outline package.
  • Logic Compatibility: Compatible with standard CMOS, TTL, and DTL logic levels.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess