Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233536-OPA237NA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian OPA237NA CAD Model

Description

Product Overview: OPA237NA by Texas Instruments

The OPA237NA is a precision operational amplifier from Texas Instruments, designed to meet a wide range of applications due to its versatility and high performance. This op-amp features a single-supply operation and is well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

With its low input bias current and low quiescent current, the OPA237NA is an excellent choice for high-impedance sensor amplification and data acquisition systems. Its high input impedance ensures minimal loading on the input source, making it ideal for interfacing with high-impedance sensors such as photodiodes and piezoelectric sensors.

Key Features:

  • Supply Voltage: The OPA237NA operates from a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a variety of supply levels and ensuring easy integration into various circuit designs.
  • Low Offset Voltage: It offers a low input offset voltage, which enhances the accuracy of measurements and signal processing in precision applications.
  • High Open-Loop Gain: The high open-loop gain of the OPA237NA contributes to its ability to amplify small signals with high fidelity.
  • Wide Bandwidth: This op-amp provides a wide bandwidth, which is beneficial for applications that require the processing of signals with a broad range of frequencies.
  • Stable and Robust: The OPA237NA is designed for stability and robustness, with built-in protection against overloads and a design that ensures reliable operation over its lifetime.

Applications:

  • Portable Instrumentation
  • Sensor Amplification
  • Data Acquisition Systems
  • Test Equipment
  • Analog Filters

The OPA237NA is available in a variety of packages, including the compact SOT-23-5 package, which is ideal for space-constrained applications. With its combination of precision, low power consumption, and compact size, the OPA237NA from Texas Instruments is a versatile solution that can enhance the performance and efficiency of a wide array of electronic systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7841 €47.0432
145+ €0.6433 €93.2782
220+ €0.6232 €137.1104
305+ €0.6032 €183.9638
390+ €0.5830 €227.3701
525+ €0.5227 €274.4187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,006 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention