EN
  • EN
  • DE

OPA347SA

Part No OPA347SA
Manufacturer Texas Instruments
Description microPower, Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233655-OPA347SA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OPA347SA CAD Model

Description

The OPA347SA is a high-performance, low-power operational amplifier designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This operational amplifier is part of the OPAx347 series, which is renowned for its micro-power consumption and rail-to-rail input/output operation, making it an excellent choice for battery-powered applications and portable devices.

The OPA347SA operates at a very low supply current of just 45μA, which is ideal for energy-efficient designs. Despite its low power consumption, this op-amp does not sacrifice performance. It offers a wide bandwidth of 350kHz, which is quite impressive for a device with such low quiescent current. The input common-mode voltage range extends beyond the supply rails by approximately 50mV, allowing for the direct sensing near ground or VDD, which is particularly useful in single-supply operations.

This operational amplifier is capable of delivering a rail-to-rail output swing within 100mV of the supply rails, ensuring maximum dynamic range in low-voltage applications. The OPA347SA is specified for operation from 2.7V to 5.5V (±1.35V to ±2.75V), providing designers with the flexibility to use it in various circuit configurations and voltage requirements.

The OPA347SA comes in a small-outline package, making it an excellent choice for space-constrained applications. It is also characterized for operation over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.

Texas Instruments has equipped the OPA347SA with features such as low input bias current, low noise, and high open-loop gain, which make it suitable for high-impedance sensor amplification and precision measurement applications. Its applications range from portable instruments, test equipment, and consumer electronics to medical devices and industrial controls.

In summary, the OPA347SA from Texas Instruments is a versatile, high-performance op-amp that offers the perfect balance between power efficiency and operational excellence, making it an ideal choice for engineers looking to optimize their designs for both performance and power consumption.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,835 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess