The OPA4353EA is a high-performance, quad-channel operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is well-suited for a variety of applications, including test and measurement systems, audio processing, A/D convertor drivers, and more. Its quad-channel configuration makes it ideal for designs that require multiple op-amps while minimizing space on the PCB.
Key Features
- High-Speed Performance: The OPA4353EA delivers fast settling times and high slew rates, making it suitable for high-speed signal processing applications.
- Low Distortion: With its low harmonic distortion, the device ensures signal integrity, which is critical in audio and instrumentation applications.
- Wide Supply Range: It operates from a wide supply range, accommodating various application requirements and simplifying power supply design.
- Rail-to-Rail Output: The rail-to-rail output capability provides increased dynamic range, which is especially beneficial in low-voltage applications.
Specifications
Parameter
Value
Number of Channels
4
Supply Voltage Range
2.5V to 5.5V
Slew Rate
50 V/µs
Gain Bandwidth Product
38 MHz
Output Current per Channel
30 mA
Applications
The OPA4353EA's versatile nature makes it an excellent choice for a broad range of applications. These include:
- Active filters
- Audio processing
- Data acquisition systems
- Professional microphones
- Photodiode amplification
Package and Quality
It comes in a compact SSOP-14 (Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. Texas Instruments ensures high reliability and performance of the OPA4353EA by adhering to stringent quality control standards.
For detailed information, technical documentation, and support, visit the Texas Instruments official website or contact their customer support team.