EN
  • EN
  • DE

BC337B

Part No BC337B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Transistor NPN 45V 800MA TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960266-BC337B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC337B CAD Model

Description

Product Overview: NXP BC337B General Purpose Transistor

The NXP BC337B is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This semiconductor device is well-suited for a wide range of electronic circuits, offering a balanced combination of useful features that make it a popular choice among hobbyists and professionals alike.

Key Features

  • High Current Gain (hFE): The BC337B boasts a high current gain, typically in the range of 100 to 630, which allows for efficient current amplification in electronic circuits.
  • Collector-Emitter Voltage (VCEO): With a maximum VCEO of 45V, the BC337B can handle moderate voltage applications, making it suitable for a variety of uses.
  • Collector Current (IC): It supports a continuous collector current up to 800mA, allowing it to drive moderate loads in a circuit.
  • Power Dissipation (Ptot): The transistor has a decent power dissipation capability of 625mW, which helps in managing the thermal aspects of the device during operation.
  • TO-92 Package: Enclosed in a compact TO-92 package, the BC337B is easy to handle and integrate into printed circuit boards (PCBs) with minimal space requirements.

Applications

The NXP BC337B is commonly used in a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose amplification

Reliability and Performance

The BC337B is designed to deliver consistent performance and reliability. NXP's commitment to quality ensures that each transistor meets stringent standards, providing stable operation and longevity in your electronic projects.

Conclusion

Whether you are designing a simple audio amplifier or a complex switching system, the NXP BC337B is an excellent choice for your general-purpose transistor needs. Its combination of high current gain, moderate voltage and current handling, and efficient power dissipation, all packaged in a convenient TO-92 package, make it a reliable and versatile component in any electronic enthusiast's toolkit.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,275+ $0.0508 $115.5700
3,490+ $0.0497 $173.4530
4,880+ $0.0474 $231.3120
6,250+ $0.0462 $288.7500
8,335+ $0.0416 $346.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess