EN
  • EN
  • DE

B66206A1110T1

Part No B66206A1110T1
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description FORMER, EF20, HORIZONTAL, 10PIN; For Use With: EF20; Accessory Type: Coil Former; External Length / Height: 16.8mm;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flammability Rating UL94 V-0
Number of Pins 10
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination Pin
Win Source Part Number 985088-B66206A1110T1
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B66206A1110T1 CAD Model

Description

The B66206A1110T1 is a ferrite core manufactured by TDK Corporation. Ferrite cores are widely used in electronic circuits to enhance inductance, suppress electromagnetic interference (EMI), and improve the performance of transformers and inductors.

Applications:

  • Power supplies: Used in switching power supplies to store energy and filter noise.
  • Transformers: Essential components in high-frequency transformers.
  • Inductors: Used in various inductor designs for filtering and energy storage.
  • EMI suppression: Effective in reducing electromagnetic interference in electronic devices.
  • Wireless charging systems: Found in wireless charging coils to improve efficiency.

Features:

  • High permeability: Offers high permeability for efficient magnetic flux conduction.
  • Low core loss: Minimizes energy loss due to hysteresis and eddy currents.
  • Compact size: Designed for space-constrained applications.
  • Stable performance: Maintains consistent performance over a wide temperature range.
  • Durable material: Made from high-quality ferrite material for long-term reliability.

Benefits:

  • Improved efficiency: Enhances the efficiency of power conversion circuits.
  • Reduced EMI: Suppresses electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced performance: Improves the overall performance of electronic devices.
  • Increased reliability: Provides stable and reliable operation in demanding environments.
  • Cost-effective solution: Offers a cost-effective solution for inductance and EMI suppression requirements.

Additional Details:

Ferrite cores like the B66206A1110T1 are crucial components in modern electronic devices. Their ability to enhance inductance and suppress EMI makes them indispensable in various applications. The specific material composition and dimensions of this core are optimized for high-frequency performance and low core loss. They are designed to meet the stringent requirements of modern power electronics and signal processing applications.

You May Also Be Interested in

Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess