Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Transceiver
Applications Consumer Audio, Musical Instruments
Number of Channels 2
Supply Voltage - Operating 2.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 7kHz to 216kHz
Case / Package 48-LQFP (7x7)
Win Source Part Number 026595-PCM9211PTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM9211PTR CAD Model

Description

The PCM9211PTR from Texas Instruments is a sophisticated, high-performance, multifunctional audio processor designed to deliver exceptional sound quality in a wide range of applications.

  • Series: PCM9211
  • Features: 24-bit, 216-kHz, stereo audio codec with a digital audio interface (DIR) and a digital audio driver (DIT)
  • Input/Output: Supports both digital and analog inputs and outputs, including SPDIF, I2S, and DSD
  • PLL: Integrated PLL (Phase Locked Loop) system that can lock to a range of digital audio inputs, offering excellent jitter performance
  • Headphone Amplifier: Built-in headphone amplifier
  • Dynamic Range: 105 dB
  • THD+N: -95 dB

You May Also Be Interested in

ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to $17.3393
ECAD model for CS4222-BS
Rohm Semiconductor
IC AUDIO PROCESSOR 22SOP / Audio Channel
Lowest to $4.5648
ECAD model for BD3805F-E2
ON Semiconductor
IC ELECTRONIC VOLUME CTRL 44QLP / Audio Channel
Need more? Email Us
ECAD model for LC75411ES-E
Maxim Integrated
STEREO DRIVER + MICROPHONE AMP
Lowest to $6.1090
ECAD model for MAX4298EUB
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Need more? Email Us
ECAD model for BD3817KS
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $2.0391
ECAD model for LM1894N
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
NJR Corporation/NJRC
4 CHANNELS ELECTRONIC VOLUME
Lowest to $4.7363
ECAD model for NJU72342V-TE2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5561 $54.4635
70+ $1.4576 $102.0320
110+ $1.4084 $154.9240
155+ $1.3099 $203.0345
200+ $1.2607 $252.1400
250+ $1.2114 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention