EN
  • EN
  • DE

MAX4298EUB

Part No MAX4298EUB
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description STEREO DRIVER + MICROPHONE AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface USB
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 217 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630880-MAX4298EUB
Ultra Librarian 3D Model Ultra Librarian MAX4298EUB CAD Model

Description

The MAX4298EUB from Maxim Integrated is a high-performance, low-power, compact audio amplifier that is ideal for a wide range of audio applications. This integrated circuit is designed to deliver exceptional sound quality with minimal power consumption, making it perfect for portable and battery-powered devices such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • High Efficiency: The MAX4298EUB offers an efficient Class AB amplifier design, ensuring extended battery life for portable applications without sacrificing audio performance.
  • Low Distortion: It provides low total harmonic distortion plus noise (THD+N), which results in clear and precise audio output, enhancing the listening experience.
  • Compact Size: Housed in a tiny 10-pin µMAX package, the MAX4298EUB saves valuable board space, making it an excellent choice for space-constrained applications.
  • Flexible Supply Voltage: The device operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops during device power-up and shutdown, providing a smoother user experience.
  • Thermal and Short-Circuit Protection: Built-in protection circuits safeguard the amplifier against overheating and short-circuit conditions, enhancing reliability and longevity.

Applications

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Media Players
  • Handheld Gaming Systems
  • Laptop and Desktop Computers
  • Portable Speakers

The MAX4298EUB stands out as a versatile and reliable audio amplifier solution by Maxim Integrated, offering designers the perfect blend of performance, efficiency, and compactness. Whether used in consumer electronics or professional audio equipment, the MAX4298EUB is engineered to enhance the auditory experience for users demanding superior sound quality in a small footprint.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.8651
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess