EN
  • EN
  • DE

TLC27M2AID

Part No TLC27M2AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Slew Rate 0.62V/µs
Gain Bandwidth Product 635 kHz
Current - Input Bias 0.7 pA
Voltage - Input Offset 900 µV
Current - Supply 285µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLC27M2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLC27M2AIDG4-NDR,-296-7401-5-ND,TLC27M2AIDG4-ND,-TLC27M2AIDG4,TEXTISTLC27M2AID,TLC27M2AIDG4,-TLC27M2AID-NDR,-296-7401-5,-296-7401-5-NDR,296-7401-5,2156-TLC27M2AID,296-7401-5-NDR
Standard Package 75
Win Source Part Number 1316562-TLC27M2AID
Ultra Librarian 3D Model Ultra Librarian TLC27M2AID CAD Model

Description

The TLC27M2AID from Texas Instruments is a high-precision operational amplifier that combines a wide range of features making it suitable for a variety of applications in the electronics industry. This op-amp is part of the LinCMOS™ family, which means it is manufactured using a silicon gate CMOS process that offers the advantage of significantly reduced power consumption while maintaining high-speed operation and improved frequency response.

Key Features:

  • Low Power Consumption: The TLC27M2AID is designed for low power consumption, which makes it ideal for battery-powered and portable devices, as well as energy-efficient equipment.
  • High Input Impedance: Its high input impedance minimizes the loading effect on input sources and preserves signal integrity, making it an excellent choice for interfacing with high-impedance sensors or for use in sample-and-hold circuits.
  • Wide Supply Voltage Range: This operational amplifier can operate over a wide supply voltage range from 4 V to 16 V, providing flexibility in various applications and compatibility with both single and dual supply operations.
  • Low Input Offset Voltage: With a low input offset voltage, the TLC27M2AID ensures high accuracy in signal amplification, which is critical for precision measurement and control systems.
  • Output Short-Circuit Protection: The device includes output short-circuit protection, which enhances its reliability and robustness in applications where accidental short circuits may occur.
  • Low Noise: The operational amplifier features low noise performance, making it suitable for audio applications and other sensitive instrumentation where noise can be a critical factor.

Applications:

The Texas Instruments TLC27M2AID operational amplifier is versatile and can be used in a wide array of applications including:

  • Active filters
  • General-purpose amplification
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Power supply control
  • Audio processing

With its combination of low power consumption, high precision, and robust features, the TLC27M2AID is a reliable choice for designers looking for an operational amplifier that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9662 $53.1410
130+ $0.7928 $103.0640
200+ $0.7681 $153.6200
270+ $0.7433 $200.6910
350+ $0.7185 $251.4750
470+ $0.6442 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess