Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TSSOP
Win Source Part Number 054689-THS1207IDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1207IDA CAD Model

Description

Introducing the THS1207IDA from Texas Instruments

The THS1207IDA is a high-performance, 12-bit analog-to-digital converter (ADC) designed by the renowned semiconductor company, Texas Instruments. This precision ADC is a perfect solution for applications that require fast and accurate digital representation of analog signals. The THS1207IDA boasts a remarkable sample rate of up to 1.6 million samples per second (MSPS), providing the speed needed for high-bandwidth measurements.

One of the key features of the THS1207IDA is its four analog input channels, which offer flexibility for simultaneous sampling of multiple signals or sensor data. This makes it an ideal choice for multi-channel data acquisition systems, medical instrumentation, and digital signal processing (DSP) applications. The device operates from a single 5V power supply, simplifying the power supply design and ensuring compatibility with a wide range of systems.

The THS1207IDA incorporates a high-speed parallel interface, enabling quick and efficient data transfer to a host processor or FPGA. This parallel interface is supported by an internal 32-word FIFO (First In, First Out) memory buffer that helps manage data flow and reduce processor overhead, resulting in improved system performance.

With its built-in track-and-hold amplifier, the THS1207IDA ensures accurate sampling of input signals without distortion, even in noisy environments. The device also features a programmable gain amplifier (PGA) for each channel, allowing users to adjust the input range and sensitivity according to specific application requirements.

For enhanced reliability, the THS1207IDA is designed with over-temperature and under-voltage lockout protection, safeguarding the device and the system it is integrated into. It is available in a compact, 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Overall, the Texas Instruments THS1207IDA is a versatile and reliable ADC that offers a combination of speed, precision, and functionality, making it a top choice for engineers and designers looking to improve the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Lowest to $14.3323
ECAD model for AD7896AR
Linear Technology
IC ADC 12-BIT 2CH 500KSPS 10DFN / 2-Channel Single ADC SAR 500ksps 12-bit Serial Automotive 10-Pin DFN EP T/R
Lowest to $35.5284
ECAD model for LTC2306IDD#TRPBF
Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
Lowest to $42.1201
ECAD model for LTC2356IMSE-12#PBF
Linear Technology
IC ADC 16BIT SRL 2CH 52-QFN / 2-Channel Dual ADC 20Msps 16-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP Tube
Lowest to $219.6970
ECAD model for LTC2271CUKG#PBF
Linear Technology
IC ADC 16BIT I2C 10-DFN / 1-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 10-Pin DFN EP T/R
Lowest to $20.1234
ECAD model for LTC2481IDD#TRPBF
Texas Instruments
12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.3864
ECAD model for ADS1286UL/2K5
Linear Technology
IC ADC 16BIT 16CH MCRPWR 28SSOP / 16-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 28-Pin SSOP N Tube
Lowest to $24.9249
ECAD model for LTC2439-1IGN#PBF
Linear Technology
IC ADC 12BIT 2CH 500KSPS 10-DFN / 2-Channel Single ADC SAR 500ksps 12-bit Serial Automotive 10-Pin DFN EP Tube
Lowest to $12.6246
ECAD model for LTC2306CDD#PBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2717 $91.2717
2+ $74.8896 $149.7792
3+ $72.5493 $217.6479
4+ $70.2090 $280.8360
5+ $67.8688 $339.3440
6+ $60.8478 $365.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention