The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL072BCD

Part No TL072BCD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier ±15V 8-Pin SOIC Tube / LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $2.0260 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8260
$50.868
44+
$2.3190
$102.036
67+
$2.2470
$150.549
92+
$2.1740
$200.008
119+
$2.1020
$250.138
160+
$1.8840
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 63,532 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 2mV
Supply Current 1.4mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL072B
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267928-TL072BCD
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name TL072B
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TL072ID;  TL082IYD; TL082IDR;  UPC4092G2-T2; 

Description

Product Overview: TL072BCD from Texas Instruments

The TL072BCD, manufactured by Texas Instruments, is a high-performance JFET-input operational amplifier that is designed to offer a perfect blend of features for a wide range of applications. This device is well-suited for audio pre-amplification, active filters, and signal conditioning tasks due to its low input bias and offset currents, as well as its low noise and high slew rate.

Key Features

  • Low Power Consumption: The TL072BCD is designed for efficiency, featuring a typical low power consumption that makes it ideal for battery-powered devices and other applications where power efficiency is a priority.
  • High Input Impedance: With its JFET input stage, the TL072BCD offers a high input impedance, ensuring minimal loading on the source circuit and maintaining signal integrity.
  • Low Noise: The device boasts low noise performance, which is crucial for high-fidelity audio applications and precise measurement instruments.
  • High Slew Rate: The operational amplifier provides a high slew rate, facilitating the device's ability to handle rapid changes in input signals without distortion.
  • Offset Adjustment Capability: Users can adjust the input offset voltage, allowing for fine-tuning in applications requiring precise calibration.

Applications

The versatility of the TL072BCD makes it a popular choice for a multitude of electronic circuits. Its primary applications include:

  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Analog-to-Digital Converters (ADC) drivers
  • Impedance buffers

Product Specifications

The TL072BCD comes in an SOIC-8 package, ensuring a compact footprint for space-constrained applications. It operates over a wide range of supply voltages and has a dual supply voltage range of ±4 V to ±15 V, or a single supply range of 8 V to 30 V, making it adaptable to various circuit designs.

With its combination of low power consumption, high input impedance, low noise, and high slew rate, the TL072BCD from Texas Instruments stands out as an exceptional choice for designers looking to optimize their analog circuitry for performance and reliability.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.