Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 081326-TL431ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431ID CAD Model

Description

The TL431ID from Texas Instruments is a versatile and precision programmable reference that operates as a low-voltage shunt regulator. With a default voltage reference of 2.495 volts, the TL431ID can be programmed with two external resistors for a desired shunt voltage between 2.495 and 36 volts. This makes it an ideal component for adjustable power supplies, battery chargers, and other precision voltage regulation applications.

Key Features

  • Programmable Output Voltage: The TL431ID offers a broad programmable voltage range which can be set by the user with external resistive dividers.
  • Low Output Noise: It features a low output noise characteristic, making it suitable for noise-sensitive electronic applications.
  • High Stability: With a temperature compensated design, the TL431ID ensures high stability over the full operating temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance of the TL431ID is typically 0.22 ohms, contributing to stable load regulation in a variety of conditions.
  • Wide Operating Current Range: It can handle a cathode current range from 1 mA to 100 mA, providing flexibility in different circuit designs.

Applications

The TL431ID is commonly used in a variety of applications, including:

  • Adjustable Voltage and Current Regulators
  • Switching Power Supplies
  • Digital Voltmeters
  • Op-Amp Circuitry
  • Battery Chargers
  • Automotive Electronics

Package and Quality

The device is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT), ensuring compact and reliable integration into various electronic assemblies. Texas Instruments ensures high-quality standards, and the TL431ID is no exception, providing consistent performance for industrial and commercial applications.

Environmental and Regulatory Compliance

The TL431ID complies with RoHS standards, ensuring that it is free from hazardous substances. This compliance makes it a suitable choice for environmentally sensitive applications and helps in meeting global regulatory requirements.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1317 $50.0460
815+ $0.1234 $100.5710
1,260+ $0.1192 $150.1920
1,805+ $0.1109 $200.1745
2,345+ $0.1067 $250.2115
2,930+ $0.1025 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 121,730 pieces
MOQ: 380 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention