Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features PTC Thermistor 100 kOhms 0402 (1006 Metric)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x0.6)
Family Name TMP63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 296-TMP6331DEDKR, 296-TMP6331DECT, 296-TMP6331DETR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937108-TMP6331DECT
Ultra Librarian 3D Model Ultra Librarian TMP6331DECT CAD Model

Description

Introducing the TMP6331DECT Precision Temperature Sensor

Discover the cutting-edge TMP6331DECT, a highly accurate temperature sensor developed by Texas Instruments. This advanced sensor is designed to cater to a wide range of applications, from industrial systems to consumer electronics, where precise temperature monitoring is crucial for optimal performance and reliability.

Key Features

  • High Accuracy: The TMP6331DECT offers exceptional precision, ensuring temperature readings are reliable and consistent, which is vital for maintaining system stability and performance.
  • Low Power Consumption: With energy efficiency in mind, this sensor is engineered to operate with minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Temperature Range: Capable of measuring temperatures from a broad spectrum, the TMP6331DECT can be deployed in environments with diverse thermal conditions.
  • Small Footprint: The compact design of the TMP6331DECT allows for easy integration into space-constrained designs without compromising on functionality.
  • Easy Interface: Featuring a user-friendly interface, the sensor can be easily connected to microcontrollers and other digital systems for seamless data communication.

Applications

The TMP6331DECT is versatile and can be utilized in a variety of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Medical devices
  • Data centers

Technical Specifications

The TMP6331DECT is built with precision in mind, offering technical specifications that ensure top-notch performance:

  • Temperature Accuracy: ±0.1°C (typical)
  • Operating Voltage Range: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +125°C
  • Package: Small and robust packaging suitable for various applications

With the TMP6331DECT, Texas Instruments continues its tradition of providing high-quality, reliable components for the electronics industry. Whether you're developing the latest consumer gadget or a critical industrial system, this temperature sensor ensures that your product operates within its optimal temperature range, safeguarding against overheating and enhancing overall durability.

You May Also Be Interested in

Vishay
SENSOR PTC 1.5KOHM 1% RAD
Need more? Email Us
ECAD model for TFPTL15L1501FL2B
EPCOS (TDK)
SENSOR PTC 700OHM 50% RECT
Need more? Email Us
ECAD model for B59102R0050A010
EPCOS (TDK)
SENSOR PTC 9OHM 30% DISC
Need more? Email Us
ECAD model for B59060A0180A010
Vishay
SENSOR PTC 2.2KOHM 5% RADIAL
Need more? Email Us
ECAD model for TFPTL15L2201JL2B
Vishay
SENSOR PTC 470OHM 1% RADIAL
Need more? Email Us
ECAD model for TFPTL10L4700FL2B
NXP / Nexperia
Silicon temperature sensors
Need more? Email Us
ECAD model for KTY81/120
EPCOS (TDK)
SENSOR PTC 700OHM 50% RECT
Need more? Email Us
ECAD model for B59102R0180A010
EPCOS (TDK)
SENSOR PTC 680OHM 50% 0805
Lowest to $0.1516
ECAD model for B59701A0070A062
EPCOS (TDK)
SENSOR PTC 3.2OHM 50% RECT
Need more? Email Us
ECAD model for B59041R0160A010

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0953 $56.2270
1,435+ $0.0782 $112.2170
2,220+ $0.0758 $168.2760
3,055+ $0.0734 $224.2370
3,950+ $0.0709 $280.0550
5,285+ $0.0636 $336.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces
MOQ: 590 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention