Products specifications

Package 0805
Capacitance 100nF
Temperature Coefficient X7R
Tolerance ±10%
Voltage Rating 50V
Ultra Librarian 3D Model Ultra Librarian C0805B104K500NT CAD Model

Description

Description

The 010E2LS offers a unique mix of advanced features for streamlined functionality in diverse technologies. It's designed to meet the demands of a competitive technological landscape.

Features and Benefits

  • Advanced micro-engineering for precision.
  • Lightweight structure that complements compact device designs.
  • Cost-effective without compromising on quality.

Applications

  • Wearable technology
  • Mobile devices
  • Health monitoring systems
  • Portable electronics

With its innovative features and adaptable design, the 010E2LS is ideal for driving future-forward electronic solutions.

You May Also Be Interested in

TDK Corporation
CAP CER 4PF 50V C0G 0402
Need more? Email Us
ECAD model for CGA2B2C0G1H040C050BA
AVX Corporation
CAP CER 10000PF 50V Z5U AXIAL / Cap Ceramic 0.01uF 50V Z5U 20% Axial 85°C T/R
Need more? Email Us
ECAD model for SA105E103MAR
Vishay
CAP CER 0.05UF 1KV RADIAL
Need more? Email Us
ECAD model for 565R10HKS50
United Chemi-Con
CAP CER 1.2UF 500V X7R 3025
Need more? Email Us
ECAD model for KTS501B125M76N0T00
Kemet
CAP CER 470PF 100V X7R RADIAL
Need more? Email Us
ECAD model for C315C471K1R5TA
Kemet
CAP CER 2.2PF 100V NP0 0603 / Cap Ceramic 2.2pF 100V C0G 0.25pF Pad SMD 0603 125°C Extreme Low ESR T/R
Need more? Email Us
ECAD model for C0603C229C1GACTU
Kemet
CAP CER 47PF 50V NP0 0805 / Cap Ceramic 47pF 50V C0G 10% Pad SMD 0805 125°C Low ESR T/R
Need more? Email Us
ECAD model for C0805T470K5GCLTU
AVX Corporation
CAP CER 33PF 500V 1111 / Cap Ceramic 33pF 500V +90±20ppm/C 5% Pad SMD 1111 125°C Ultra Low ESR Automotive T/R
Lowest to $13.5737
ECAD model for SQCB7M330JAT1A
AVX Corporation
CAP CER 1UF 50V Z5U AXIAL / Cap Ceramic 1uF 50V Z5U 20% Axial 85°C T/R
Need more? Email Us
ECAD model for SA305E105MAR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0031 $55.3660
43,480+ $0.0026 $113.0480
68,185+ $0.0025 $170.4625
95,240+ $0.0024 $228.5760
119,050+ $0.0024 $285.7200
157,895+ $0.0021 $331.5795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 777,000 pieces
MOQ: 17860 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention