Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 23515-628A153TR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628A153TR4 CAD Model

Description

The 628A153TR4 component is engineered for precision and efficiency, suitable for a wide range of electronic applications. Its advanced technology promises not only top-notch functionality but also longevity.

Features and Benefits:

  • Advanced Technology: Incorporates the latest advancements for enhanced operation.
  • Reliable Performance: Consistency in operation even under extreme conditions.
  • Space-Efficient: Compact size for integration in small devices.
  • Cost-Effective: Offers great value by providing top features at a competitive price.

Applications:

  • Network Systems: Routers, Modems
  • Home Appliances: Smart Refrigerators, Washing Machines
  • Telecommunications: Transmitters, Repeaters
  • Renewable Energy: Solar Power Systems, Wind Turbines

You May Also Be Interested in

Analog Power
P-Channel 30-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM3457P
Analog Power
Lowest to $66.5001
ECAD model for AM4512C-T1-PF
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for AM-30-28-PI0-E
Analog Power
Need more? Email Us
ECAD model for AM4990N-TI-PF
Amd
16 Megabit (2 M x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory / NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8 90ns 40-Pin TSOP
Need more? Email Us
ECAD model for AM29LV017D-90EI
Amd
MPU AM486 RISC 32bit 0.35um 133MHz 5V 208-Pin SQFP
Need more? Email Us
ECAD model for AM486DX5-133V16BHC
Analog Power
Need more? Email Us
ECAD model for AM3446N-T1-PF
Analog Power
Need more? Email Us
ECAD model for AM4434N-T1-PF
Amd
Need more? Email Us
ECAD model for AM79467DC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention