EN
  • EN
  • DE

C1908-110RFI

Part No C1908-110RFI
Manufacturer TT Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181776-C1908-110RFI
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1908-110RFI CAD Model

Description

The C1908-110RFI is a common mode choke manufactured by TT Electronics. Common mode chokes are designed to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears simultaneously on multiple wires with respect to a common reference, such as ground.

Applications

  • Power Supplies: Filtering common mode noise from AC power lines.
  • Data Lines: Suppression of common mode noise in USB, Ethernet, and other data communication lines.
  • Audio Equipment: Reducing noise in audio signals for clearer sound.
  • Motor Drives: Filtering noise generated by motor drives to prevent interference with other equipment.
  • Industrial Automation: Protecting sensitive electronic equipment from noise in harsh industrial environments.

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimally affects the desired signals, ensuring they pass through with minimal distortion.
  • Compact Size: Designed for space-constrained applications.
  • High Current Capacity: Capable of handling significant current loads.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Through-Hole Mounting: Designed for easy mounting on printed circuit boards.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by noise.
  • Reduced Electromagnetic Interference (EMI): Minimizes the radiation of unwanted noise, helping to meet regulatory requirements.
  • Compliance with Standards: Helps equipment meet EMC (Electromagnetic Compatibility) standards.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details

The C1908-110RFI features a ferrite core material. The specific inductance value for each winding is designed to provide optimal common mode noise suppression at specific frequencies. It is important to select a common mode choke with appropriate specifications (inductance, current rating, voltage rating) for the intended application. Refer to the TT Electronics datasheet for detailed electrical and mechanical specifications, including inductance, DC resistance, rated current, isolation voltage, and operating temperature range.

You May Also Be Interested in

Chilisin
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.6140 $104.6140
2+ $101.2394 $202.4788
3+ $97.8648 $293.5944
4+ $87.7407 $350.9628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess