Products specifications

Manufacturer UTC
Win Source Part Number 1278627-UTC75185
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC75185 CAD Model

Description

The UTC75185 is a Quad Line Driver manufactured by Unisonic Technologies Co., Ltd (UTC). It is designed to transmit digital signals over balanced lines, commonly used in RS-422 and RS-485 communication standards.

Applications

  • RS-422 communication
  • RS-485 communication
  • Industrial automation
  • Data acquisition systems
  • Long-distance data transmission

Features

  • Quad Driver: Contains four independent line drivers in a single package.
  • High Output Drive Capability: Provides sufficient current to drive balanced transmission lines.
  • Differential Outputs: Generates differential signals for noise immunity.
  • Short-Circuit Protection: Protects the driver from damage due to short circuits on the output lines.
  • Wide Common-Mode Voltage Range: Allows for reliable operation in noisy environments.

Benefits

  • Improved Signal Integrity: Differential signaling reduces noise and interference, improving data transmission accuracy.
  • Longer Transmission Distances: High drive capability enables reliable data transmission over longer distances.
  • Robust Protection: Short-circuit protection prevents damage to the driver and connected circuitry.
  • Efficient Design: Quad driver configuration reduces component count and board space.
  • Reliable Operation: Designed for robust performance in industrial and other demanding environments.

Additional Details

The UTC75185 operates within a specified voltage range (typically 5V) and is designed to meet the requirements of RS-422 and RS-485 communication standards. The device's datasheet contains detailed information about voltage levels, current ratings, and timing characteristics. It is commonly used in industrial automation, data acquisition, and other applications where reliable long-distance data transmission is required.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G
Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to €0.2739
ECAD model for SN74LVC157APWRG4
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ €0.4981 €59.7711
290+ €0.4087 €118.5334
450+ €0.3958 €178.1284
615+ €0.3841 €236.2377
795+ €0.3712 €295.1289
1,065+ €0.3325 €354.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,379 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention