EN
  • EN
  • DE

UTC75232L

Part No UTC75232L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396798-UTC75232L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC75232L CAD Model

Description

The UTC75232L is a multi-channel RS-232 transceiver/receiver manufactured by UTC (Unisonic Technologies Co., Ltd.). This IC provides the necessary circuitry to interface between a microcontroller or other digital device and an RS-232 serial communication port. It typically includes drivers to transmit data and receivers to receive data, along with voltage level translation to meet the RS-232 standard requirements.

Applications:

  • Serial Communication Ports: Used to create RS-232 serial communication ports on computers and embedded systems.
  • Data Acquisition Systems: Provides the interface for data acquisition systems to communicate with external devices.
  • Industrial Control Systems: Facilitates communication between control systems and serial devices.
  • Point-of-Sale (POS) Systems: Used in POS systems to connect to serial peripherals such as barcode scanners and receipt printers.
  • Modems and Routers: Provides the RS-232 interface for modems and routers.

Features:

  • Multiple Transceivers: Typically contains multiple RS-232 drivers and receivers in a single package.
  • RS-232 Compatibility: Complies with the RS-232 serial communication standard.
  • Voltage Level Translation: Converts TTL/CMOS logic levels to RS-232 voltage levels (typically +/-12V).
  • ESD Protection: Provides electrostatic discharge protection for the RS-232 interface.
  • Low Power Consumption: Designed for low power operation in some versions.

Benefits:

  • Simplified Interface: Simplifies the interface between digital devices and RS-232 ports.
  • RS-232 Compliance: Ensures compatibility with RS-232 serial communication standards.
  • Protection: ESD protection safeguards against electrostatic discharge damage.
  • Versatile: Suitable for a variety of serial communication applications.
  • Reduced Component Count: Integrates multiple transceivers into a single IC.

The UTC75232L RS-232 transceiver/receiver offers a complete solution for interfacing digital devices with RS-232 serial communication ports. Proper grounding and decoupling techniques are crucial for minimizing noise and ensuring reliable communication. It is crucial to adhere to the RS-232 standard specifications for voltage levels, data rates, and cable lengths to ensure proper operation. Refer to the datasheet for detailed specifications, application notes, and recommended operating conditions for optimal performance.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess