EN
  • EN
  • DE

MPC17510AEJ

Part No MPC17510AEJ
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver CMOS Parallel 20-TSSOP
Manufacturer NXP
Package Tube
Operating Temperature Range -30°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP
Family Name MPC17510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13355, 935320734574, MPC17510AEJ-ND, Q9941632
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885702-MPC17510AEJ
Ultra Librarian 3D Model Ultra Librarian MPC17510AEJ CAD Model

Description

Product Overview: MPC17510AEJ from NXP

The MPC17510AEJ is a versatile motor driver integrated circuit produced by NXP Semiconductors, designed to control DC motors with precision and efficiency. This compact and robust IC is ideal for a wide range of applications, from automotive to industrial automation, offering a solution for those who require reliable motor control in their designs.

Key Features

  • Voltage Range: The MPC17510AEJ operates within a supply voltage range of 2.8V to 5.5V, making it suitable for low-power applications and compatible with a variety of control logic levels.
  • Output Current: It can deliver up to 0.5A of continuous current per channel, with peak current capabilities of 1A, allowing it to drive small to medium-sized DC motors.
  • Dual H-Bridge: The device includes two H-bridge drivers, which means it can control up to two DC motors independently, or one stepper motor in a bipolar configuration.
  • Control Interface: It features a simple serial peripheral interface (SPI) for control, providing an easy way to integrate the driver into a microcontroller-based system.
  • Protection Features: The MPC17510AEJ is equipped with a variety of protection features including thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring safe operation under various conditions.

Applications

The flexibility and performance of the MPC17510AEJ make it a prime choice for numerous applications. It is often used in:

  • Automotive systems for mirror adjustment, headlight leveling, and small actuator control
  • Consumer electronics, such as camera autofocus mechanisms and robotic toys
  • Industrial automation for precision control in small motors and actuators
  • Medical devices where accurate and reliable motor control is critical

Quality and Reliability

NXP's commitment to quality ensures that the MPC17510AEJ meets stringent industry standards for reliability and performance. The device is available in a compact 24-pin QFN package, minimizing the footprint on the PCB and simplifying the design process for engineers.

With its combination of features, the MPC17510AEJ from NXP stands out as a powerful solution for motor control applications requiring a small form factor, low power consumption, and high reliability.

You May Also Be Interested in

Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9778 $107.9556
3+ $44.2896 $132.8688
5+ $42.9048 $214.5240
6+ $41.5211 $249.1266
8+ $40.1374 $321.0992
10+ $35.9852 $359.8520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess