EN
  • EN
  • DE

LV8741VL-TLM-E

Part No LV8741VL-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.7-5.5V 44SSOP / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV8741
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 828885-LV8741VL-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8741VL-TLM-E CAD Model

Description

The ON Semiconductor LV8741VL-TLM-E is a sophisticated motor driver IC designed to deliver high efficiency and robust performance for a variety of motor control applications. This versatile driver is capable of driving a two-phase stepping motor, which makes it an ideal choice for precision control in both industrial and consumer electronics. Its compact package and integrated features enable designers to create more streamlined and energy-efficient designs.

Key Features

  • Motor Type Compatibility: Designed to work seamlessly with two-phase stepping motors, ensuring precise control and drive.
  • Output Current: Capable of delivering an output current of up to 1A, making it suitable for driving motors in a wide range of applications.
  • Operating Voltage Range: The device operates over a broad voltage range from 8V to 16V, providing flexibility in various power environments.
  • Low RDS(on): Features low on-resistance (RDS(on)) to reduce power dissipation and improve overall efficiency.
  • Protection Features: Includes multiple protection features such as thermal shutdown (TSD), over-current protection (OCP), and under-voltage lockout (UVLO), enhancing the reliability and safety of the motor control system.
  • Package: Comes in a compact SSOP24 package, which is suitable for space-constrained applications.

Applications

The LV8741VL-TLM-E motor driver is ideal for a wide array of applications including, but not limited to:

  • Office automation machines
  • Surveillance cameras
  • Home appliances
  • Point of sale machines
  • 3D printers

Advantages

With its integrated features and protections, the LV8741VL-TLM-E provides a reliable and efficient solution for driving motors. Its high level of integration reduces the need for external components, thereby simplifying the design and reducing the overall bill of materials (BOM). Furthermore, the inclusion of advanced protection features ensures long-term reliability, making it a preferred choice for designers looking to enhance the performance and durability of their motor control applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4026 $73.4026
2+ $60.2275 $120.4550
3+ $58.3460 $175.0380
5+ $56.4633 $282.3165
6+ $54.5818 $327.4908
8+ $48.9350 $391.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess