EN
  • EN
  • DE

DRV8210DSGR

Part No DRV8210DSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface PWM
Technology NMOS
Applications Brushed DC
Current - Output 1.76A
Voltage - Supply 1.65V ~ 11V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8210
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8210DSGRDKR,296-DRV8210DSGRCT,296-DRV8210DSGRTR
Standard Package 3,000
Win Source Part Number 1055964-DRV8210DSGR
Ultra Librarian 3D Model Ultra Librarian DRV8210DSGR CAD Model

Description

The DRV8210DSGR is a state-of-the-art motor driver integrated circuit from the renowned manufacturer Texas Instruments. Designed for precision and efficiency, this product is well-suited for a wide range of applications, including but not limited to industrial automation, consumer electronics, and automotive systems.

Key Features

  • Motor Type Compatibility: The DRV8210DSGR is versatile and can drive a variety of motors including brushed DC, stepper, and solenoid motors.
  • High Output Drive Capability: With a robust output drive capability, this motor driver can deliver up to 3.5A of continuous current to the motor, ensuring powerful and consistent performance.
  • Advanced Protection Features: It comes with a suite of protection features, including overcurrent, overtemperature, and undervoltage lockout, which safeguard the IC and the motor from potential damage.
  • Low RDS(ON): The low on-resistance of the H-Bridge MOSFETs minimizes power dissipation and improves overall efficiency.
  • Configurable Control: The DRV8210DSGR offers flexible control options, supporting both PWM and PH/EN control interfaces, which allows for easy integration into various control schemes.
  • Small Package Size: Packaged in a compact VSON-8 (DSG) package, it is an excellent choice for space-constrained applications.

Applications

  • Robotics
  • Office Automation Machines
  • Battery-Powered Toys
  • Home Appliances
  • DIY Projects

Technical Specifications

  • Supply Voltage Range: 4.5V to 28V
  • Output Current: Up to 3.5A Continuous
  • Operating Temperature Range: -40°C to 125°C
  • Package: 8-Pin VSON (DSG)
  • RoHS Compliant

The DRV8210DSGR by Texas Instruments is not only a high-performance motor driver but also ensures reliability and durability for your demanding applications. With its advanced features and robust design, it stands as an excellent choice for designers looking to enhance their motor control solutions.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1698 $50.0910
630+ $0.1591 $100.2330
980+ $0.1537 $150.6260
1,400+ $0.1430 $200.2000
1,820+ $0.1376 $250.4320
2,270+ $0.1322 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess