EN
  • EN
  • DE

MMSZ5247BS

Part No MMSZ5247BS
Manufacturer Panjit
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225566-MMSZ5247BS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5247BS CAD Model

Description

The MMSZ5247BS is a Zener diode manufactured by Panjit, designed for voltage regulation and overvoltage protection applications. It comes in a small SOD-323 surface-mount package, making it suitable for compact electronic designs. This diode is characterized by its stable reverse voltage characteristics and its ability to protect sensitive components from voltage transients.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Voltage clamping
  • Signal clipping

Features

  • Zener Voltage: 17V (Nominal)
  • Tolerance: ±2%
  • Power Dissipation: 500mW
  • Package: SOD-323
  • Surface Mount Device (SMD): Enables efficient and automated assembly
  • Lead-Free Finish/RoHS Compliant: Meets environmental standards

Benefits

  • Precise Voltage Regulation: Offers accurate and stable voltage regulation due to its tight tolerance.
  • Reliable Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Size: The SOD-323 package is ideal for space-constrained applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications

  • Zener Voltage (VZ): 17V
  • Zener Test Current (IZT): 5mA
  • Reverse Leakage Current (IR): 0.05uA @ 13V
  • Power Dissipation (PD): 500mW
  • Operating and Storage Temperature Range: -65°C to +150°C
  • Package: SOD-323

The MMSZ5247BS Zener diode from Panjit is a reliable and precise component for voltage regulation and overvoltage protection. Its tight tolerance and small size make it suitable for various electronic applications requiring stable and accurate voltage control.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5151 $115.8975
350+ $0.4990 $174.6500
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess