EN
  • EN
  • DE

CAT809TEUR-T

Part No CAT809TEUR-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239906-CAT809TEUR-T
Popularity Low
Supply and Demand Status Balance
Family Name CAT809
Introduction Date August 18, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT809TEUR-T CAD Model

Description

ON Semiconductor CAT809TEUR-T Voltage Supervisor

The CAT809TEUR-T from ON Semiconductor is a high-performance microprocessor supervisory circuit designed to keep systems within their operational voltage limits. This precision voltage supervisor device is essential for applications that require a high degree of reliability and accuracy, such as embedded systems, portable electronics, and microcontroller-based applications.

The CAT809TEUR-T is engineered to monitor the supply voltage of digital systems and provide a reset signal to the host processor when necessary. It ensures that the system resets in a predictable manner during power-up, power-down, or if the supply voltage drops below a predetermined threshold. This feature is crucial for preventing system errors and data corruption that can occur during unexpected voltage variations.

Key Features:

  • Precision Monitoring: With a tight monitoring threshold accuracy of ±1.5%, this device ensures reliable operation by providing a stable reset signal over the full temperature range.
  • Low Power Consumption: The CAT809TEUR-T is optimized for low-power applications, drawing minimal current from the supply, thereby extending battery life in portable devices.
  • Manual Reset Input: An additional manual reset input allows users to trigger a system reset with an external signal, providing an extra layer of control.
  • Reset Timeout: It features an internally fixed delay time for the reset signal, ensuring that the system has sufficient time to stabilize before normal operation resumes.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in diverse environmental conditions.
  • Compact Packaging: Available in a space-saving 3-pin SOT-23 package, the CAT809TEUR-T is ideal for applications where board space is at a premium.

Applications for the CAT809TEUR-T are vast and include portable devices, computers, controllers, intelligent instruments, and critical microcontroller power monitoring. By incorporating the CAT809TEUR-T into their designs, engineers can ensure system stability and protect against the consequences of unpredictable power supply conditions.

With the CAT809TEUR-T, ON Semiconductor continues to demonstrate its commitment to providing robust and reliable components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess