EN
  • EN
  • DE

BQ29716DSER

Part No BQ29716DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON  /  Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50977-6,2156-BQ29716DSER,296-50977-2,BQ29716DSER-ND,296-50977-1,TEXTISBQ29716DSER
Standard Package 3,000
Win Source Part Number 977165-BQ29716DSER
Ultra Librarian 3D Model Ultra Librarian BQ29716DSER CAD Model

Description

Introducing the BQ29716DSER Battery Protection IC from Texas Instruments

Experience the next level of battery protection with the BQ29716DSER, a state-of-the-art integrated circuit (IC) designed by the renowned Texas Instruments. This compact and efficient chip is engineered to offer superior protection for single-cell lithium-ion or lithium-polymer batteries, ensuring safe and reliable performance in a variety of applications.

Key Features

  • Voltage Protection: The BQ29716DSER provides overcharge and over-discharge protection, ensuring that the battery voltage remains within safe operating limits. It automatically interrupts the charging or discharging process if the battery voltage exceeds the predefined thresholds, thus preventing potential damage to the battery and enhancing its lifespan.
  • Current Protection: This IC also includes overcurrent and short-circuit protection features. It detects any abnormal current flow and promptly disconnects the battery to prevent overheating or other types of damage that could arise from excessive current conditions.
  • Temperature Monitoring: With built-in temperature protection, the BQ29716DSER safeguards the battery against extreme temperatures. It monitors the battery's temperature and interrupts the charge or discharge cycle if it detects temperatures outside the safe operating range.
  • Compact Design: The small footprint of this IC makes it an ideal choice for portable devices, where space is at a premium. Despite its diminutive size, it does not compromise on performance or safety.
  • High Accuracy: Texas Instruments has designed the BQ29716DSER to provide high-accuracy voltage and current sensing, which is critical for maintaining the longevity and reliability of the battery.

Applications

The BQ29716DSER is versatile and can be used in a wide array of products, including smartphones, tablets, e-readers, portable gaming devices, and other handheld electronics that require reliable battery protection mechanisms.

Quality and Reliability

As with all Texas Instruments products, the BQ29716DSER is manufactured to the highest quality standards, ensuring that it meets the rigorous requirements of modern electronic devices. With this IC, designers and manufacturers can rest assured that their products are equipped with robust protection features that not only safeguard the battery but also contribute to the overall safety of the end-user's experience.

For more information about the BQ29716DSER and how it can enhance your product's battery management system, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5188 $51.8800
235+ $0.4257 $100.0395
365+ $0.4124 $150.5260
505+ $0.3991 $201.5455
650+ $0.3858 $250.7700
870+ $0.3459 $300.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess