EN
  • EN
  • DE

MAX1845ETX+

Part No MAX1845ETX+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 36-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-WFQFN Exposed Pad
Manufacturer Device Package 36-TQFN (6x6)
Win Source Part Number 137547-MAX1845ETX+
Ultra Librarian 3D Model Ultra Librarian MAX1845ETX+ CAD Model

Description

Maxim Integrated MAX1845ETX+ High-Efficiency, Dual-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1845ETX+ from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to provide highly efficient, dual-output voltage regulation for notebook computers and other portable devices. This advanced controller integrates multiple functions to streamline power management, offering an optimal solution for systems that require reliable and efficient power distribution.

Key Features:

  • High Efficiency: The MAX1845ETX+ is engineered to deliver high-efficiency power conversion, which helps to extend battery life in portable applications. This is particularly beneficial for devices that require long periods of operation between charges.
  • Dual-Output Control: With its dual-output capability, the device can simultaneously regulate two voltages, which simplifies the design and reduces component count. This feature is ideal for powering both the core CPU and peripheral functions.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to match the specific needs of various processors and peripherals.
  • Quick-PWM™ Mode: Maxim Integrated's proprietary Quick-PWM mode ensures fast transient response, which is critical for maintaining stable voltages during sudden changes in load, such as when a CPU switches between low-power and high-performance states.
  • Power-Saving Modes: The MAX1845ETX+ incorporates power-saving modes, including automatic pulse-skipping mode, which reduces power consumption at light loads, further enhancing the overall efficiency of the system.

Applications:

  • Notebook Computers
  • Subnotebooks and Netbooks
  • Portable Devices with Dual Voltage Requirements

The MAX1845ETX+ comes in a thermally efficient, compact 36-pin thin QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is essential for portable electronics that may be exposed to varying environmental conditions.

For designers and engineers looking to enhance the power management system of their notebook or portable device, the MAX1845ETX+ from Maxim Integrated offers an excellent combination of efficiency, flexibility, and reliability. Its feature set is tailored to meet the demands of modern portable electronics, ensuring optimal performance and extended battery life.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,547 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess