EN
  • EN
  • DE

LTC3589IUJ-1#PBF

Part No LTC3589IUJ-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC 8-OUTPUT 40QFN / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783459-LTC3589IUJ-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3589-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589IUJ-1#PBF CAD Model

Description

The LTC3589IUJ-1#PBF from Linear Technology is a versatile, feature-rich power management integrated circuit (PMIC) designed to provide a complete power supply solution for portable and handheld applications. This highly integrated device includes multiple regulated outputs, which are configurable via an I²C interface, making it ideal for space-constrained designs where a variety of voltage rails are required.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.25V to 5.5V, accommodating a variety of power sources from single-cell lithium-ion batteries to multi-cell battery stacks or wall adapters.
  • Multiple Output Regulators: It includes one buck-boost regulator, two buck regulators, and one LDO, providing a comprehensive power supply solution in a single package.
  • I²C Adjustable Outputs: The output voltages are adjustable through the I²C interface, allowing for dynamic voltage scaling and power optimization.
  • High Efficiency: The integrated switching regulators are designed for high efficiency, which helps to extend battery life in portable applications.
  • Programmable Sequencing: Start-up sequencing is programmable via the I²C interface, ensuring that each voltage rail comes up in the correct order.
  • Built-in Power-On Reset: The LTC3589IUJ-1#PBF includes a power-on reset function, providing a reliable start-up and operation.
  • Compact Package: Housed in a compact 40-pin 6mm x 6mm QFN package, it saves valuable board space in dense layouts.

Applications

The LTC3589IUJ-1#PBF is suitable for a wide range of applications, particularly those requiring multiple power domains. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Routers and Radios
  • GPS Devices
  • Mobile Phones and Smart Devices

With its comprehensive feature set and flexible configurability, the LTC3589IUJ-1#PBF is an excellent choice for designers looking to streamline their power management designs while maintaining performance and efficiency.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2533 $50.0264
20+ $5.1309 $102.6180
31+ $4.9706 $154.0886
42+ $4.8102 $202.0284
54+ $4.6499 $251.0946
72+ $4.1689 $300.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess