EN
  • EN
  • DE

LTC3225EDDB#TRMPBF

Part No LTC3225EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 150MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Supercapacitor Charger
Operating Supply Current 20μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 739522-LTC3225EDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3225
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3225EDDB#TRMPBF CAD Model

Description

The LTC3225EDDB#TRMPBF is a versatile and efficient supercapacitor charger from Linear Technology, designed to provide a constant current/constant voltage charge algorithm for supercapacitors. This device is packaged in a small 8-lead DFN with a 3mm x 2mm footprint, making it suitable for space-constrained applications.

Key Features:

  • Adjustable Charging Current: The charging current can be programmed up to 150mA, allowing flexibility to work with supercapacitors of various sizes.
  • Automatic Cell Balancing: The LTC3225 ensures that supercapacitors are charged evenly, preventing overvoltage conditions that could lead to reduced lifespan or damage.
  • Low Quiescent Current: With a low quiescent current of only 20µA, the LTC3225 minimizes power waste, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Input Voltage Range: The device operates from a 2.8V to 5.5V supply, accommodating a variety of power sources.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the supercapacitors from excessive heat.
  • Charge Enable Pin: The inclusion of a charge enable pin gives the user control over the charging process, allowing it to be initiated or suspended as needed.

Applications:

The LTC3225EDDB#TRMPBF is suitable for a broad range of applications including backup power systems, energy harvesting, and power buffering. Its small size and efficient operation make it an excellent choice for portable devices, memory backup systems, and other applications where maintaining power continuity is critical.

Quality and Reliability:

As with all Linear Technology products, the LTC3225EDDB#TRMPBF is designed with a focus on quality and reliability. Its robust design ensures stable performance across a wide range of operating conditions, making it a reliable choice for designers looking to incorporate supercapacitor charging capabilities into their systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess