EN
  • EN
  • DE

MAX14690AEWX+T

Part No MAX14690AEWX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LOW POWER BATT MGMT 36WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Applications Battery Management
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 764544-MAX14690AEWX+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14690
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14690AEWX+T CAD Model

Description

Maxim Integrated MAX14690AEWX+T Wearable Power Management IC

The MAX14690AEWX+T from Maxim Integrated is a highly integrated solution tailored for the power management requirements of compact, battery-powered devices such as wearables, fitness monitors, and IoT applications. This innovative power management integrated circuit (PMIC) is designed to extend the battery life of portable devices, offering a range of features that optimize power efficiency and ensure reliable operation.

Key Features

  • High-Efficiency Regulators: The device includes a step-down converter with a 0.7V to 3.3V adjustable output voltage, capable of delivering up to 500mA. This high-efficiency buck converter helps in reducing the power consumption, thereby prolonging battery life.
  • Low-Dropout Linear Regulators (LDOs): Two LDOs provide additional regulated outputs, with a low dropout voltage to maintain regulation even when the battery voltage is close to the output voltage. These are ideal for powering noise-sensitive circuitry.
  • Configurable Options: The PMIC features I²C-compatible interface that allows dynamic voltage scaling, enabling the system to adjust power settings on-the-fly based on performance requirements.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down of the device in a controlled manner, ensuring proper operation of the system's components.
  • Small Footprint: The MAX14690AEWX+T comes in a tiny, wafer-level package (WLP), making it an ideal choice for space-constrained applications.
  • Protection Features: The device is equipped with a variety of protection features including overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the IC and the system from various fault conditions.

Applications

With its compact design and power-saving features, the MAX14690AEWX+T is well-suited for a variety of applications where space and energy efficiency are critical. It is particularly useful in the design of wearable technology, portable medical devices, fitness trackers, and other small form factor gadgets that require efficient power management.

By integrating the MAX14690AEWX+T into your design, you can benefit from Maxim Integrated's expertise in power management, ensuring a reliable and efficient operation for your battery-powered applications. The combination of its high integration, power efficiency, and advanced features makes it an excellent choice for designers looking to optimize their products for the wearables market and beyond.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess