EN
  • EN
  • DE

MAX764CPA+

Part No MAX764CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV ADJ/-5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1V (-5V)
Maximum Output Voltage -16V
Output Current 260mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 074013-MAX764CPA+
Ultra Librarian 3D Model Ultra Librarian MAX764CPA+ CAD Model

Description

The MAX764CPA+ is a high-efficiency, voltage-inverting, DC-DC converter designed and manufactured by Maxim Integrated. This compact and powerful integrated circuit (IC) is engineered to convert positive voltage into a negative voltage with a high level of efficiency, making it an ideal solution for a variety of electronic applications that require a negative supply voltage.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from +3V to +16V, accommodating various power sources and battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility in system design. It can provide a negative output voltage down to -1.25V, which can be set by external resistors.
  • High Efficiency: With its integrated power MOSFET switch, the MAX764CPA+ achieves high conversion efficiency, thus minimizing heat generation and power loss in the system.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Frequency Operation: The IC operates at a switching frequency of 35kHz, providing a good balance between efficiency and the size of external components.

Applications

The MAX764CPA+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Battery-Powered Equipment
  • Negative Voltage Power Supplies
  • Operational Amplifier Power Supplies

Package and Reliability

The MAX764CPA+ comes in an 8-pin DIP package, which is easy to integrate into various circuit boards. Maxim Integrated ensures high reliability and performance of their products, and this IC is no exception. It is designed to meet stringent quality standards, providing a dependable solution for your power conversion needs.

Conclusion

Whether you are developing portable devices, working on medical technology, or designing any system requiring an efficient negative voltage source, the MAX764CPA+ from Maxim Integrated offers a compact, efficient, and reliable solution for your voltage conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1236 $61.4832
28+ $4.2042 $117.7176
43+ $4.0725 $175.1175
59+ $3.9409 $232.5131
76+ $3.8092 $289.4992
102+ $3.4153 $348.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess