EN
  • EN
  • DE

LTC3851AIUD#PBF

Part No LTC3851AIUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 235kHz to 750kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 130769-LTC3851AIUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3851AIUD#PBF CAD Model

Description

The LTC3851AIUD#PBF is a versatile synchronous step-down DC/DC controller that provides high efficiency and performance for a wide range of power supply applications. Manufactured by Linear Technology, now part of Analog Devices, this component is designed to deliver precise voltage regulation with a compact footprint, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3851AIUD#PBF operates with an input voltage range from 4V to 38V, accommodating a variety of sources, including intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: Its output voltage can be set from 0.8V to VIN, ensuring flexibility across different loads and requirements.
  • High Efficiency: With its synchronous operation, the controller minimizes power losses and maximizes efficiency, which is critical for thermal management and energy-saving purposes.
  • Robust Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications that demand high reliability under extreme conditions.
  • Powerful Features: It includes a phase-lockable frequency (250kHz to 2.25MHz), a powerful 1.1Ω on-chip top gate driver, and an adjustable soft-start to control the inrush current, enhancing the performance and safety of the power system.

Applications

The LTC3851AIUD#PBF is designed to cater to various applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Power Systems
  • Datacom and Storage Systems
  • Industrial Power Supplies
  • Point of Load Regulation

Package and Quality

The LTC3851AIUD#PBF comes in a compact 20-lead QFN package, which is optimized for thermal performance and space-saving on the PCB. The product adheres to rigorous quality standards, ensuring reliable performance in a range of environmental conditions.

Conclusion

With its robust feature set and high-performance capabilities, the LTC3851AIUD#PBF from Linear Technology is an excellent choice for designers looking to implement an efficient, flexible, and reliable power solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2802 $86.5604
4+ $35.5128 $142.0512
6+ $34.4028 $206.4168
7+ $33.2929 $233.0503
9+ $32.1829 $289.6461
13+ $28.8542 $375.1046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess