Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1151701-BAV303
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV303 CAD Model

Description

The BAV303 is a high-speed switching diode manufactured by Vishay. It is primarily designed for applications requiring fast switching speeds and low capacitance. This component is now categorized as END-OF-LIFE. It is housed in a small SOD-80 package.

Applications

  • High-speed switching circuits: Used in circuits where rapid switching is critical.
  • Clipping and clamping circuits: Protects sensitive components from voltage transients.
  • Signal modulation and demodulation: Employed in communication systems.
  • Mixer circuits: Used in frequency conversion applications.
  • Protection circuits: Protects against reverse polarity and overvoltage.

Features

  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Minimizes signal distortion and improves switching performance.
  • Small SOD-80 package: Compact size for space-constrained applications.
  • High breakdown voltage: Provides protection against high voltage surges.

Benefits

  • Improved switching performance: The fast switching speed and low capacitance enhance circuit performance.
  • Compact design: The small package size enables miniaturization of electronic devices.
  • Reliable protection: Protects sensitive components from damage due to voltage transients.

Additional Details

The BAV303 has a typical reverse recovery time in the nanosecond range. Its low capacitance minimizes signal distortion in high-frequency circuits. Due to its END-OF-LIFE status, consider alternative components for new designs. Electrical characteristics, such as forward current and reverse voltage ratings, are detailed in the Vishay datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to €98.2617
ECAD model for EP610SC-30
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to €3.6522
ECAD model for DS90CF581MTD
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to €15.9186
ECAD model for CY7C464A-10JC
Rohm Semiconductor
Video signal switcher
Lowest to €2.5444
ECAD model for BA7606F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ €0.1023 €45.5426
1,085+ €0.0839 €91.0407
1,675+ €0.0814 €136.2876
2,310+ €0.0787 €181.8715
2,985+ €0.0761 €227.1549
3,995+ €0.0682 €272.4522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,540 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention