EN
  • EN
  • DE

DDTC115EE-7

Part No DDTC115EE-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN PRE-BIASED SMALL SIGNAL SOT-523  SURFACE MOUNT TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 100k
Resistor - Emitter Base (R2) (Ohms) 100k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 82 @ 5mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 250μA, 5mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Power - Max 150mW
Mounting SMD
Package SOT-523
Manufacturer Package SOT-523
RoHS State Request Verification
Win Source Part Number 1166997-DDTC115EE-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name DDTC115EE
Introduction Date November 14, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DDTC115EE-7 CAD Model

Description

Introducing the DDTC115EE-7 from Diodes Incorporated

The DDTC115EE-7 is a cutting-edge, high-performance NPN pre-biased small signal transistor, expertly designed by Diodes Incorporated to provide efficient solutions for a wide range of electronic applications. This innovative component is engineered to deliver consistent performance, reliability, and versatility, making it an ideal choice for designers and engineers looking to optimize their circuit designs.

Key Features

  • Pre-Biased Transistor: The DDTC115EE-7 incorporates a built-in resistor network, which consists of one resistor between the base and emitter and another between the base and collector. This feature simplifies circuit design by reducing component count and board space requirements, while also enhancing overall system reliability.
  • Low V<sub>CE(sat): It offers a low collector-emitter saturation voltage, ensuring high efficiency and low power loss in operation, which is essential for battery-powered and energy-sensitive applications.
  • Surface-Mount Package: Enclosed in a small SOT-523 surface-mount package, the DDTC115EE-7 is designed for space-constrained applications, providing a compact solution without compromising on performance.
  • High Current Gain: With a high current gain (h<sub>FE), this transistor is capable of amplifying weak signals efficiently, making it suitable for signal processing tasks in a variety of electronic devices.

Applications

The versatility of the DDTC115EE-7 allows it to be used in a multitude of electronic circuits and applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Signal processing
  • Motor control interfaces
  • Portable and battery-powered devices
  • Logic level translation

Diodes Incorporated's commitment to quality ensures that the DDTC115EE-7 meets the stringent requirements of the modern electronics industry. Whether it's used in consumer electronics, industrial control systems, or automotive applications, this pre-biased transistor stands out for its ease of integration, energy efficiency, and robust performance.

Conclusion

The DDTC115EE-7 from Diodes Incorporated represents a smart choice for engineers looking to enhance their designs with a reliable, high-performance NPN pre-biased transistor. Its combination of compact size, built-in resistors, and low power consumption make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess