EN
  • EN
  • DE

BRACKET206

Part No BRACKET206
Manufacturer Vishay
Catalog Resistors Accessories
Description MOUNTING BRACKET FOR 100W RES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Accessories
Mfr Vishay
Series HL
Package Bulk
Product Status Obsolete
Accessory Type Mounting Brackets
For Use With/Related Products Vishay HL and NHL Series Resistors
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.90.8000
Win Source Part Number 452279-BRACKET206
Ultra Librarian 3D Model Ultra Librarian BRACKET206 CAD Model

Description

The 452279-BRACKET206 is a mounting bracket designed for use with Vishay HL and NHL series resistors.

  • Package: bulk
  • Pieces per Package: 100
  • Accessory Type: resistor
  • Status: obsolete

You May Also Be Interested in

Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
Ohmite
MTG.BRACKETS D77150-2 PK OF 10
Need more? Email Us
Ohmite
MOUNTING HDWE THRU BOLT 7.313
Need more? Email Us
Vishay
MOUNTING BRACKET FOR 100W RES
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 3.3K OHM 16SOIC
Need more? Email Us
Ohmite
THRU-BOLT BRACKET HWD FOR 1/58
Need more? Email Us
Ohmite
MOUNTING HDWE THRU BOLT 4.75\
Need more? Email Us
Ohmite
ADJUSTABLE LUG FOR DIVIDOHM
Need more? Email Us
Ohmite
MOUNTING HDWE THRU BOLT 2.75\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess