Products specifications Report Issue?

Category Tools>Hex, Torx Keys
Manufacturer Wiha
Packaging Bag
Product Status Obsolete
Tool Type L-Key
Tip Type Hex
Size 9/64"
Length - Overall 4.08" (103.6mm)
Features Ball End, Black Finish, Chamfered End
Weight 0.29 lb (131.54 g)
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0060
Other Part Number 36909W
Standard Package 1
Win Source Part Number 1333462-36909
Ultra Librarian 3D Model Ultra Librarian 36909 CAD Model

Description

The Wiha 36909 is a high-quality L-Key tool that comes in a bag packaging.

  • Packaging: bag
  • Features: ball end, black finish, and chamfered end
  • Standard Package: 1
  • Overall Length: 4.08" (103.6mm)
  • Size: 9/64"
  • Weight: 0.29 lb (131.54 g)
  • Tip Type: hex
  • RoHS Status: not applicable

You May Also Be Interested in

Parallax Inc.
MOUNT BRACKET TALL L ALUM
Need more? Email Us
ECAD model for 720-00011
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $10.6443
ECAD model for QCA-6391-0-NSP265-TR-02-0
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Need more? Email Us
ECAD model for WIZ750SR-105
Nisshinbo Micro Devices Inc.
NJM2068V-TE2
Need more? Email Us
ECAD model for NJM2068V-TE2
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $19.5582
ECAD model for QCA-8081-0-56MQFN-MT-02-0
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0
Nisshinbo Micro Devices Inc.
NJM12903M-TE1
Need more? Email Us
ECAD model for NJM12903M-TE1
Heyco Products Corporation
8032-001 (VE MED PIN)
Need more? Email Us
ECAD model for 8032
K2
Lilliput Electronics (USA) Inc.
LILLIPUT K2 Touch Screen PTZ Cam
Lowest to $0.0706
ECAD model for K2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention