EN
  • EN
  • DE

XC1765DPC

Part No XC1765DPC
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DIP8
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 728420-XC1765DPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1765DPC CAD Model

Description

The XC1765DPC is a serial configuration PROM (programmable read-only memory) from Xilinx, specifically designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). It provides a simple, reliable, and cost-effective solution for storing and loading the configuration data required for FPGA operation. This PROM is essential for ensuring proper FPGA functionality upon power-up.

Applications

  • Configuration storage for Xilinx FPGAs.
  • Embedded systems requiring non-volatile configuration memory.
  • Applications where FPGAs need to be quickly configured upon power-up.
  • Industrial control systems.
  • Telecommunications equipment.

Features

  • 64 Mbit (8M x 8) configuration memory.
  • Serial configuration interface.
  • In-system programmable via JTAG.
  • 3.3V power supply.
  • 8-pin PDIP package.
  • Low-power operation.

Benefits

  • Simplifies FPGA configuration, eliminating the need for complex initialization procedures.
  • Reduces system cost and complexity by providing a dedicated configuration storage solution.
  • Enables quick and easy design changes through in-system programmability.
  • Ensures reliable FPGA operation with robust configuration storage.
  • Low power consumption contributes to overall system efficiency.
  • Small package size minimizes board space requirements.

Additional Details

The XC1765DPC configuration PROM stores the bitstream that defines the configuration of a Xilinx FPGA. When the FPGA powers up, it reads this bitstream from the PROM to initialize its internal logic. The PROM can be programmed in-system using a JTAG interface, which allows for easy updates and modifications to the FPGA configuration. The serial interface simplifies the connection between the PROM and the FPGA. The 8-pin PDIP package is easy to handle and suitable for through-hole mounting. This PROM is a crucial component for any system using Xilinx FPGAs, providing a reliable and efficient way to configure the FPGA at power-up.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess