Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer XP Power
Series JHM
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 9V
Voltage Input MAX 18V
Voltage - Output 1 5V
Current - Output (Maximum) 2A
Power (Watts) 10W
Voltage - Isolation 4kV (4000V)
Applications Medical
Features OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 80°C
Efficiency 86%
Mounting Style Through Hole
Package 24-DIP Module, 7 Leads
Size 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Manufacturer Homepage www.xppower.com
Win Source Part Number 753857-JHM1012S05
Popularity Medium
Supply and Demand Status Limited
Family Name JHM10
Introduction Date January 21, 2011
Halogen Free Unknown
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JHM1012S05 CAD Model

Description

The JHM1012S05 from XP Power is an isolated module type of power supply that has a power output of 10W. This product is a medium-popularity item with a limited supply and demand status. The JHM1012S05 comes in a 24-DIP module with 7 leads and can operate in an operating temperature range of -40°C to 80°C. It also has over-current protection (OCP), over-voltage protection (OVP), short-circuit protection (SCP), and under-voltage lockout (UVLO) features. This power supply is commonly used in medical applications. The JHM10 family name includes various other models of power supplies. This product has multiple alternative parts, including THD 10-1211, EC7A-12S05, and SUS101205B.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2369
ECAD model for XL7005A
XLSemi
150kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3590
ECAD model for XL2596S-12E1
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0564
ECAD model for LN2220PAR
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.3039
ECAD model for LM2596HVS-ADJ/TR
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
ECAD model for TPS62125DSG
Silergy Corp
100kHz~500kHz Step-down type Adjustable 3A SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9531
ECAD model for SY8513FCC
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.0464
ECAD model for IL2576-ADJD2T-P
Microne
Boost 320kHz Fixed 3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1038
ECAD model for ME2188C30M5G
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2069
ECAD model for SY8883DFC

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention