EN
  • EN
  • DE

Silent Switcher, 42V, 2.5A μModule Regulator in 6.25mm x 6.25mm BGA Package

Sunday, May 20, 2018

Linear Technology Corporation, a member of Analog Devices, Inc., introduces the μModule® step-down regulator LTM8065, which accepts up to 40V input voltage (42V) Absolute Maximum), which safely operates from an unregulated or fluctuating 12V to 36V input supply in noisy environments including industrial robots, test and measurement, medical, factory automation, and avionics systems .

The LTM8065 provides 2.5A continuous (3.5A peak) output current from a 12V input to a 5V load without the need for a heatsink or airflow, at ambient temperatures up to 85°C. The output voltage can be adjusted with a resistor in the range of 0.97V to 18V. The switching frequency can be adjusted with an external resistor or can be synchronized to an external 200kHz to 3MHz clock. This allows customers to run the device within or outside of a specific frequency band. Burst mode quiescent current is 8μA, making this device ideal for battery-operated systems.

The LTM8065 operates over the temperature range of −40°C to 125°C.

Performance Summary: LTM8065

Wide input voltage range: 3.4V to 40V

Wide output voltage range: 0.97V to 18V

2.5A continuous output current, 3.5A peak

Selectable switching frequency: 200kHz to 3MHz

External synchronization

Low quiescent current: 8μA

Slim, Flat 6.25mm x 6.25mm x 2.32mm RoHS-Compliant BGA Package

Relevant LTM80 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

LTM8020MPV#PBF

Linear Technology

70

RoHS

IC DC/DC UMODULE 200MA 21-LGA

RFQ

LTM8021EV#PBF(LTM8021V)

Linear Technology

178

RoHS

RFQ

Linear Technology

5

RoHS

IC BUCK SYNC ADJ 2A 50LGA

RFQ

Linear Technology

24

RoHS

IC DC/DC UMODULE 2A 50BGA

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess