James Wilson, senior marketing director of clock products at Silicon Labs, said: "Ultrafast data centers are rapidly migrating from 10G to 25G, 50G and 100G Ethernet to accelerate data transmission and increase network efficiency. This new wave of investment cycles has prompted equipment manufacturers to switch Upgrade access ports to higher speeds and use higher-performance clock solutions. By choosing Silicon Labs' Si5332 arbitrary-frequency clock chip, system designers can optimize their clock tree design without compromising clock performance."
The Si5332 family provides a highly optimized reference clock for high-speed serial interconnects in next-generation data centers. The new family of products supports PCI Express, the long-term mainstream standard for connecting microprocessors, networks, storage, and memory. The PCI-SIG organization recently introduced PCI Express 4.0 (version 0.9) that supports 16 GT/s data rates. The Si5332 family is fully compliant with the PCI Express 4.0 standard while providing 60% jitter margin for the PCIe Gen 4 specification.
Other industry alliances, including CCIX, Gen-Z, NVLink, and OpenCAPI, are developing serial interconnect replacement technologies that support rates up to 25 GT/s. The Si5332 family offers versatile solutions that support dual independent spread spectrum channels. All in all, these features make the Si5332 family the best solution for high-speed serial interconnect reference clocks.
Each Si5332 clock output can be configured for LVPECL, LVDS, HCSL or LVCMOS clock formats and supports 1.8V-3.3V levels, which eliminates the need for discrete formats or voltage converters and simplifies interface design with FPGAs, ASICs, and SoCs. In addition to I2C control, these clock products also support user-defined control pins, eliminating the need for a serial interface and allowing quick configuration of each device. Like other Silicon Labs clock products, the Si5332 clock can be configured and customized using the flexible ClockBuilder Pro software.
Relevant Si53 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Silicon Labs |
171 |
RoHS |
IC MCU 8BIT 32KB FLASH 44TQFP
|
RFQ |
|
|
Silicon Labs |
660 |
RoHS |
IC CLK BUFFER 2:10 725MHZ 44QFN
|
RFQ |
|
|
Silicon Labs |
798 |
RoHS |
IC CLK BUFFER 2:6 725MHZ 32QFN
|
$6.950 |
|
|
Silicon Labs |
292 |
RoHS |
IC CLOCK MULT SONET/SDH 63LFBGA
|
$49.660 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details