EN
  • EN
  • DE

TDK Film Capacitors: Rugged Y2 Capacitors with Higher Rated Voltages

Wednesday, October 17, 2018

TDK Corporation introduced a new line of EPCOS MKP (metallized polypropylene) Y2 film capacitors for EMI suppression - B3203* series capacitors. Compared to conventional models rated at 300 V AC, the new capacitors are rated for operation up to 350 V AC and have capacitance values ​​ranging from 4.7 nF to 1.2 μF to ensure stable capacitance values ​​under severe environmental conditions.

The new capacitors are certified to IEC 60384-14:2013/AMD1:2016 and are classified according to "Class III Durability Test B under High Humidity Conditions". These capacitors were tested for temperature, humidity, and bias voltage (THB) at ambient temperature of 85 ° C, relative humidity of 85%, and operating voltage of 350 V AC. The results showed that the capacitance decreased by no more than 10%. The new capacitors have a maximum operating temperature of 110 °C.

The new capacitors are UL and EN certified and comply with the AEC-Q200 standard. The pin spacing of different types of capacitors will vary from 15 mm (B32032*), 22.5 mm (B32033*), 27.5 mm (B32034*), or 37.5 mm (B32036*), depending on the capacitance. The enclosure of the capacitor and the epoxy resin seal have a flame retardant rating that meets the requirements of the UL94 V-0 standard.

The new Y2 capacitors can be used for filters that are subject to harsh environmental influences and higher voltage ratings (such as photovoltaic inverters or on-board filters) to suppress electromagnetic interference.

More TDK film capacitor products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

B32924C3225M

EPCOS (TDK)

230

RoHS

CAP FILM 2.2UF 20% 305VAC RADIAL

RFQ

B32922C3104M189

EPCOS (TDK)

140

RoHS

RFQ

EPCOS (TDK)

2007

RoHS

CAP FILM 0.1UF 20% 305VAC RADIAL

$0.090

EPCOS (TDK)

3200

RoHS

CAP CER 22UF 6.3V X5R 1206

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess