TDK has expanded the EPCOS 3-wire EMC filter B84243*'s product range to include 10 filters with currents up to 280A. All 18 filters in this series have a rated voltage of 530VAC. The performance of this series of filters is optimized for EN 61800−3:2004+A1:2011 motor cable limits up to 25m (C1) or 50m (C2). The metal housing of the filter is IP20-protected and comes in two compact sizes of 190 x 40x95 mm and 450 x 170 x 230 mm, depending on the model. Due to the very high saturation impedance of the filter, parasitic asymmetrical currents can be reliably controlled even with extended motor cables.
Another advantage of the new B84243* series is its low leakage current, which enables stable operation even in a 30mA RCD environment. Considering that smaller manual operating equipment requires a leakage current of less than 3.5 mA, the 3A version of the filter (B84243A8003U000) is specifically optimized to have a leakage current of only 1.9 mA at 400 VAC. Another important safety feature is that models rated up to 44A discharge to <60V in less than 1 second.
Typical applications for new filters include elevators, pumps, conveyor systems, and HVAC system drive inverters.
main application
• Elevators, pumps, conveyor systems and HVAC system drive inverters
Main features and advantages
• Compact
• Meeting the limits of EN61800−3:2004+A1:2011
• Low leakage current for 30mARCD
• Models rated up to 44A discharge to <60V less than 1 second
More TDK InvenSense products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
TDK InvenSense
|
40000 |
RoHS |
MIC MEMS DIGITAL PDM OMNI -26DB
|
RFQ |
|
|
TDK InvenSense |
4500 |
RoHS |
GYRO/ACCELEROMETER 9-AXIS 24LGA
|
$31.705 |
|
|
TDK InvenSense |
456 |
RoHS |
GYRO/ACCEL/COMPASS/9-AXIS
|
$2.557 |
|
|
TDK InvenSense |
28008 |
RoHS |
IMU ACCEL/GYRO I2C/SPI 16LGA
|
$0.915 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details