EN
  • EN
  • DE

Terex Semiconductor Expands Lineup of Fast Transient Response HiSAT-COT Control Products

Thursday, September 20, 2018

TOREX SEMICONDUCTOR LTD. Tokyo, Japan: 6616: Tokyo Stock Exchange, Dongzheng 2) Developed a 5.5V synchronous step-down DC 疍C converter XC9273 with its own fast transient response control HiSAT-COT series.

In recent years, low-voltage step-down DC/DC converters are becoming one of the big markets, and the demand from customers is also increasing. Including the fast transient response control HiSAT-COT (hereinafter referred to as "HiSAT-COT control") 7 series, the XC9273 also uses HiSAT-COT control to expand the product lineup.

The XC9273 series is a 3.0A synchronous step-down DC/DC converter with HiSAT-COT control, 5.5V operation and built-in drive transistor.

Compared to general COT control, Terex's HiSAT-COT control minimizes the frequency response of the load and input voltage and achieves the world's fastest level of transient response in the low voltage band (Figure 1).

The operating mode can be selected from PWM control or PWM/PFM conversion (automatic switching mode), which will achieve fast response, low ripple and high efficiency in the full load region from small load to large load.

It is best suited as a POL power supply for devices with large load variations such as FPGAs and ASICs.

The output current is 3.0A, the input voltage range is 2.7V to 5.5V, the output voltage range is 0.8V to 3.6V, and the FB voltage accuracy is ±1.0%. The switching frequency can be selected from 1.2MHz and 3.0MHz. The soft start function will start quickly at 0.25ms (internal fixed), or it can be arbitrarily set according to external resistance and capacity. The protection circuit has an overcurrent protection circuit, a short circuit protection circuit, and a thermal shutdown circuit. Short circuit Latch and Hiccup can be selected with Mode Pin2. The package is available in a low-profile package QFN0404-24C (4.0 x 4.0 x h0.75mm).

Relevant XC92 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

XC9236A18DER-G

Torex Semiconductor Ltd

1355

RoHS

IC REG BUCK 1.8V 0.6A SYNC USP-6

RFQ

XC9235A33CER-G

Torex Semiconductor Ltd

2630

RoHS

RFQ

Torex Semiconductor Ltd

15581

RoHS

1A Driver Transistor Built-In Step-Down DC/DC Converters

RFQ

Torex Semiconductor Ltd

5591

RoHS

16V Input Voltage, Step-Down DC/DC Controller ICs.

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

 

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess