Analog Devices Inc. (ADI) announces the Power by LinearTM LTM8005 step-up DC/DC μModule® (power module) regulator, which is designed to drive LEDs. The LTM8005 places a DC/DC controller, power switch, Schottky diode, and current sense resistor in a 9mm x 11.25mm x 2.22mm BGA package. The LTM8005 operates from an input voltage range of 5V to 38V and delivers up to 1.6A of regulated current at output voltages up to 38V. An external inductor is used, allowing the LTM8005 to be easily configured in different operating modes with a single coupled inductor, including boost, buck-boost, buck, and SEPIC topologies.
High reliability The H-grade version works well from –40°C to 150°C. The wide input voltage range and 150°C operating temperature make this μModule LED driver ideal for automotive and industrial lighting applications.
The operating frequency can be adjusted from 100kHz to 1MHz, and the built-in spread spectrum frequency modulation improves electromagnetic compatibility. The brightness of the LEDs can be controlled by simulating the CTRL pin and using PWM dimming with a dimming range of up to 3000:1. The LTM8005 has a number of safety features such as output disconnect short circuit protection, open LED protection, programmable input current limit, and input and output current reporting.
The LTM8005's E and I versions operate over a temperature range of –40°C to 125°C, while the H-grade version operates at temperatures up to 150°C.
Feature Summary: LTM8005
Wide input voltage range: 5V to 38V
40V, 10A internal power switch
3000:1 True Color PWMTM dimming
Internal 40V switch for PWM and output disconnect
Internal spread spectrum frequency modulation
Open LED protection with OPENLED marking
Short circuit protection with SHORTLED marking
Input and output current reports
9mm x 11.25mm x 2.22mm BGA package
Relevant LTM80 series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Linear Technology |
109 |
RoHS |
IC DC/DC UMODULE LDO BGA
|
RFQ |
|
|
Linear Technology |
984 |
RoHS |
IC DC/DC UMODULE 500MA 35-LGA
|
$1.580 |
|
|
Linear Technology |
237 |
RoHS |
IC DC/DC UMODULE 16-LGA
|
RFQ |
|
|
Linear Technology |
1005 |
RoHS |
36VIN, 500mA Step-Down DC/DC μModule
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details