EN
  • EN
  • DE

The LM358 precautions

Wednesday, January 17, 2018

LM358 is a dual operational amplifier op amp,can be used for single-supply or dual-supply operation. Commonly used to do voltage signal acquisition front-end voltage follower, at the same time play the role of increasing the input impedance, to avoid affecting the measured voltage value.

LM358

When the LM358 operates from a single supply 5V, when IN + is input from 0 ~ 5V, its output voltage OUT can only be from 0 ~ 3.7V instead of 0 ~ 5V. That is, when the IN + input is 0 ~ 3.7V, the voltage Can be followed to OUT, when the input is greater than 3.7V, the output will still be 3.7V, the big deal.

Since the LM358 is an emitter output, the output range is up to VEE + 0.7 to VCC-0.7, which, like the TL082, has no rail to rail capability and outputs up to 3.xV.

Solution:

1, with the rail to rail op amp, for IC, not LM358, with a full voltage op amp, the industry called rail to rail op amp, such as TLC2262 commonly used in the industry, pin functions and LM358, That is to say two can be interchangeable, however, when IN + is 0- 5V, TLC2262 OUT can be from 0- 5V, of course, TLC2262 price is more expensive than LM358. This chip has been widely used in various industrial occasions, the cost is not very sensitive to the premise, please rest assured to use!

2, in the design of full-scale output voltage is designed to be 2V lower than the power supply to ensure that the output in the LM358's work area.

Relevant Texas LM358 Products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

LM358APW

Texas

358

RoHS

 

RFQ

LM358APW

Texas

23000

RoHS

0.27

LM358P

Texas 81 RoHS 0.1

LM358TPX

Texas 18145  RoHS  RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess