Two New FET Drivers Enable Nanosecond LiDAR Applications and 50MHz DC/DC Converters
Texas Instruments announced two new high-speed Gallium Nitride (GaN) Field-Effect Transistor (FET) drivers to further expand its industry-leading GaN power product portfolio for LIDAR and 5G RF (RF) ) Speed-critical applications such as envelope tracking enable more efficient, higher performance designs. The LMG1020 and LMG1210 can increase the efficiency while providing a switching frequency of 50 MHz, and can achieve a 5x smaller size solution that previous silicon MOSFETs cannot achieve.
With the industry's best drive speed and a minimum pulse width of 1 ns, the LMG1020 60-MHz low-side GaN driver can use high-precision lasers in industrial LIDAR applications. The small wafer-level chip (WCSP) package size is only 0.8 mm x 1.2 mm, which helps minimize gate loop parasitics and losses, further increasing efficiency.
The LMG1210 is a 50-MHz half-bridge driver designed for GaN field-effect transistors up to 200 V. The device's adjustable dead-time control can increase the efficiency of high-speed DC / DC converters, motor drivers, Class D audio amplifiers, and other power conversion applications by up to 5%. Designers can use the industry's highest Common Mode Transient Immunity (CMTI) over 300 V / ns to achieve high system noise immunity.
Key Features and Benefits of LMG1020 and LMG1210
High-speed: These devices provide very fast propagation delays (2.5 ns [LMG1020] and 10 ns [LMG1210]), allowing the power solution to be 50 times faster than using silicon drivers. In addition, the LMG1020 can provide high power 1ns laser pulses for remote LIDAR applications.
High efficiency: Both devices can achieve high efficiency designs. The LMG1210 offers 1 pF of low switching node capacitance and user-adjustable dead-time control, which can increase efficiency by up to 5%.
Power Density: The dead-time control integration in the LMG1210 reduces component count and increases efficiency, allowing designers to reduce power supply size by up to 80%. The increased power density of the LMG1020 enables LIDAR to have the industry's smallest package and highest resolution.
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details