EN
  • EN
  • DE

Unique DC/DC converter combined with true fixed frequency, ultra-fast transient response and internal compensation

Thursday, May 24, 2018

TI Introduces Stackable 16V Input, 40A SWIFTTM DC/DC Buck Converter with Innovative Control Topology

Texas Instruments has introduced the industry's first 16 V input, 40 A synchronous step-down DC/DC converter with built-in compensated Advanced Current Mode (ACM) control topology that supports frequency synchronization. Designers can stack up to two converters side-by-side to drive loads up to 80A to meet the processor needs of space-constrained and power-intensive applications in a variety of markets, including wired and wireless communications, enterprise computing and cloud computing, and data Storage System.

This can not only provide the best traditional fixed frequency, low noise operation, but also excellent constant on-time (COT) control, enabling fast transient response without external compensation.
The main features and benefits of the TPS543C20

Efficiency exceeds 90% at 40A peak load current.

Maintaining 0.5% reference voltage accuracy and fully differential remote voltage sensing at different temperatures can meet the voltage requirements of deep sub-micron processors.

Stacking two converters provides up to 80A of load current at the load point.

Provides extremely high power density, and PowerStackTM Quad Flat No-leads (QFN) can easily dissipate heat from a single ground pad.

The main features and benefits of the TPS543C20

Efficiency exceeds 90% at 40A peak load current.

Maintaining 0.5% reference voltage accuracy and fully differential remote voltage sensing at different temperatures can meet the voltage requirements of deep sub-micron processors.

Stacking two converters provides up to 80A of load current at the load point.

Provides extremely high power density, and PowerStackTM Quad Flat No-leads (QFN) can easily dissipate heat from a single ground pad.

Relevant TPS543 series products

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

TPS54302DDCR

Texas Instruments

1

RoHS

TPS54302 4.5-V to 28-V Input, 3-A Output, EMI Friendly Synchronous Step-Down Converter

$0.655

TPS54328DRCR

Texas Instruments

21000

RoHS

RFQ

Texas Instruments

1034

RoHS

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 14-TSSOP  

RFQ

Texas Instruments

6607

RoHS

IC REG BUCK ADJ 3A SYNC 16WQFN

RFQ

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess