Designed for direct mounting to heat sinks, providing industry-leading power dissipation and enhanced pulse processing
Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of a new AEC-Q200-certified thick film power resistor, the LTO 150, in a clip-on TO247 package that can be mounted directly to the heatsink. on. Designed for automotive applications, the Vishay Sfernice LTO 150 delivers 150W of industry-leading power dissipation and enhanced pulse handling at +45°C enclosure temperature.
The products released today are 70% more power dissipative than competing TO247 packaged devices. Reduced cooling components for resistors – saves board space, simplifies layout, and reduces overall solution cost. Compared to similar TO247 devices, the LTO 150 offers 30% better performance in energy handling, further highlighting these advantages, allowing designers to use fewer resistors.
With an operating temperature range of +175°C and a resistance range of 0.03 Ω to 1.3 MΩ, the LTO 150 can be used as an electric vehicle (EV) or hybrid electric vehicle as a pre-charge or discharge resistor for inverters, converters and car chargers. HEV) and plug-in hybrid electric vehicles (PHEV). It can also be used in general industrial and military power conversion applications. The device is RoHS compliant, with a non-inductive design, tolerances as low as ±1%, and excellent reliability test results (eg, more than 1000 temperature cycles).
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details