Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of its new AEC-Q200-certified inductor, which is the industry's first continuous current of 125A. Vishay Dale IHXL-2000VZ-5A can be used in automotive and industrial applications with saturation currents up to 190A with 20% reduction in inductance and continuous operation at +155°C. Mounting methods include through-hole, solder, splice or bolt Fasten.
The devices released today are suitable for electric vehicles (EV), hybrid electric vehicles (HEV), solar and wind power. The size of the IHXL-2000VZ-5A is 50.8mm x 50.8mm x 21.5mm, and its 2000 form factor is the largest of the composite inductors. The effective filter frequency of the inductor is up to SRF (2.2μH inductor frequency is 13.1MHz), typical DCR is as low as 0.21mΩ, and the nominal inductance is 2.2μH. Other inductor values will be provided in the future.
The IHXL-2000VZ-5A can handle high transient current spikes without hard saturation. The inductor is packaged in a 100% lead-free shielded composite structure that reduces buzzer noise to an ultra-low level. The specified operating temperature range is -55°C to +155°C. It is highly resistant to thermal shock, humidity and mechanical shock. Resilience. The device is RoHS and Vishay green and halogen free.
More Vishay Fixed Inductors products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Vishay
|
1100 |
RoHS |
FIXED IND 22UH 2.9A 135 MOHM SMD
|
$0.480 |
|
|
Vishay |
500 |
RoHS |
FIXED IND 33UH 4.4A 94.5 MOHM
|
RFQ |
|
|
Vishay |
15000 |
RoHS |
FIXED IND 4.7UH 5.5A 40 MOHM SMD
|
$0.436 |
|
|
Vishay |
1850 |
RoHS |
FIXED IND 47UH 3.3A 145 MOHM SMD
|
$0.587 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details