EN
  • EN
  • DE

Vishay Introduces New AEC-Q200 Certified Ultra-Thin, High Current IHLP Inductors

Friday, October 19, 2018

Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of its new AEC-Q200-certified ultra-thin, high-current IHLP® inductor, the Vishay Dale IHLP1616BZ-5A. With an external dimensions of 1616, the inductor can operate at +155°C and has a thickness of only 2mm, saving space in automotive applications.

The Vishay Dale IHLP1616BZ-5A is optimized for energy storage in DC/DC converters up to 2MHz. In high current filtering applications, the inductor can attenuate the noise very well and achieve the natural frequency of the inductor. The inductor can operate continuously at +155°C and can be used in applications such as engine control units in harsh environments like engine compartments for noise suppression, filtering and DC/DC conversion, LED illumination, radar, LIDAR, light. And other sensors, as well as entertainment and navigation systems.

The devices released today are highly efficient, with typical DCRs ranging from 4.0mΩ to 102.0mΩ and inductance values ​​from 0.10μH to 4.7μH. With a current rating of 19.0A, the IHLP-1616BZ-5A handles high transient current spikes without saturation.

The inductor uses a 100% lead-free shielded composite structure that reduces buzzer noise to very low levels and is highly resistant to thermal shock, moisture and mechanical shock. IHLP-1616BZ-5A is RoHS and Vishay green and halogen free.

More Vishay Inductors products 

Part Number  Mfg Code   Stock (pcs)

 RoHS 

 Category

 Unit Price($) 

IHLP2525CZER100M11

Vishay

1

RoHS

FIXED IND 10UH 4A 71.2 MOHM SMD

RFQ

IHLP1616BZER4R7M11

Vishay

1

RoHS

$0.660

Vishay

50

RoHS

FIXED IND 100UH 2.5A 270 MOHM

RFQ

Vishay

1

RoHS

FIXED IND 22UH 2.9A 135 MOHM SMD

$0.480

Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess