Devices are isolated, share common pinouts, and custom circuits in 25-mil pin pitch QSOP packages with resistance tolerances as low as ±0.025%
Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of new 16-pin and 24-pin versions that conform to JEDEC MO-137 variation AB and AE, and expanded its OSOP series of surface-mount duals in a 25-mil pin pitch QSOP package. Road straight type thin film network resistance. Vishay Dale thin-film network resistors provide isolated, common pin-pin and custom circuits, with tolerances of ±0.025% relative resistance and ±5ppm/°C lower than TCR, enabling higher accuracy than competing devices.
The network resistors announced today are suitable for precision voltage dividers and op amps, with a maximum height of 1.73 mm with a pedestal and a 25 mil pitch, which is 50% less than the board space required for current standard-pitch devices. Typical applications include telecommunications, industrial, process control, and medical devices.
In isolated circuits, the 16-pin and 24-pin resistor networks have 8 or 12 resistors, each with a resistance of 500Ω to 100kΩ and a power level of 100mW. In the circuit sharing the last pin, the device has 7 or 11 resistors. The network resistors feature a durable molded housing structure with no internal solder paste and an absolute TCR of ±25ppm/°C. At 70°C, ±0.015% resistance ratio can be maintained for 2000 hours.
The noise of the resistor is very low, less than -30dB, the voltage coefficient is less than 0.1ppm/V, and the operating temperature range is -55°C to +125°C. The OSOP series is RoHS compliant and halogen-free.
Relevant OSOP series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Vishay |
5192 |
RoHS |
RES ARRAY 12RES 1K OHM 20SSOP
|
RFQ |
|
|
Vishay |
14450 |
RoHS |
RES ARRAY 12RES 2K OHM 20SSOP
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details